Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP32238

Description
Remote Receiver Sensor, 38.0kHz 45m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 45m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 751-1223-5-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-1223-5-ND
Photo Detectors - Remote Receiver 751-1223-5-ND
Remote Receiver Sensor, 38.0kHz 45m Through Hole

Remote Receiver Sensor, 38.0kHz 45m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP32238 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP32238
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP32238
SENSOR REMOTE REC 38.0KHZ 45M

SENSOR REMOTE REC 38.0KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 751-1223-5-ND TSOP32238
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

APD modules - C12703 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 1.5 mm (0.0591 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details