Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP38138

Description
Remote Receiver Sensor, 38.0kHz 24m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 24m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 751-TSOP38138-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP38138-ND
Photo Detectors - Remote Receiver 751-TSOP38138-ND
Remote Receiver Sensor, 38.0kHz 24m Through Hole

Remote Receiver Sensor, 38.0kHz 24m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP38138 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP38138
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP38138
IR SENSOR 38KHZ

IR SENSOR 38KHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 751-TSOP38138-ND TSOP38138
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiode arrays with amplifier - S13886-128G - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details