Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP58436

Description
Remote Receiver Sensor, 36.0kHz 40m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.0kHz 40m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP58436-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP58436-ND
Photo Detectors - Remote Receiver TSOP58436-ND
Remote Receiver Sensor, 36.0kHz 40m Through Hole

Remote Receiver Sensor, 36.0kHz 40m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP58436 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP58436
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP58436
SENSOR REMOTE REC 36.0KHZ 40M

SENSOR REMOTE REC 36.0KHZ 40M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP58436-ND TSOP58436
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S12426-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 1125-MT12-002-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 220 to 358 nm (2200 to 3580 Å)
Peak Sensitivity Wavelength 358 nm (3580 Å)
View Details