Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP75238WTT

Description
Remote Receiver Sensor, 38.0kHz 30m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 30m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP75238WTTDKR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP75238WTTDKR-ND
Photo Detectors - Remote Receiver TSOP75238WTTDKR-ND
Remote Receiver Sensor, 38.0kHz 30m Surface Mount

Remote Receiver Sensor, 38.0kHz 30m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - TSOP75238WTTCT-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP75238WTTCT-ND
Photo Detectors - Remote Receiver TSOP75238WTTCT-ND
Remote Receiver Sensor, 38.0kHz 30m Surface Mount

Remote Receiver Sensor, 38.0kHz 30m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - TSOP75238WTTTR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP75238WTTTR-ND
Photo Detectors - Remote Receiver TSOP75238WTTTR-ND
Remote Receiver Sensor, 38.0kHz 30m Surface Mount

Remote Receiver Sensor, 38.0kHz 30m Surface Mount

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75238WTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP75238WTT
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP75238WTT
SENSOR REMOTE REC 38.0KHZ 30M

SENSOR REMOTE REC 38.0KHZ 30M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP75238WTTDKR-ND TSOP75238WTT
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Si photodiodes - S7478 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details