Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP36133TR

Description
Remote Receiver Sensor, 33.0kHz 45m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 33.0kHz 45m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP36133TR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP36133TR-ND
Photo Detectors - Remote Receiver TSOP36133TR-ND
Remote Receiver Sensor, 33.0kHz 45m Surface Mount

Remote Receiver Sensor, 33.0kHz 45m Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number TSOP36133TR-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1337-33BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes for Special Applications - BPW 21 - OSRAM Opto Semiconductors
Specs
Photodiode Spectral Response Visible
Spectral Response Range 350 to 820 nm (3500 to 8200 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
4 suppliers