Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP4837

Description
Remote Receiver Sensor, 36.7kHz 45m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.7kHz 45m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP4837-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP4837-ND
Photo Detectors - Remote Receiver TSOP4837-ND
Remote Receiver Sensor, 36.7kHz 45m Through Hole

Remote Receiver Sensor, 36.7kHz 45m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP4837 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP4837
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP4837
SENSOR REMOTE REC 36.7KHZ 45M

SENSOR REMOTE REC 36.7KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP4837-ND TSOP4837
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S8193 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Active Area Diameter or Length 5.8 mm (0.2283 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details