Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP39436TR1

Description
Remote Receiver Sensor, 36.0kHz 45m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.0kHz 45m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP39436VOTR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP39436VOTR-ND
Photo Detectors - Remote Receiver TSOP39436VOTR-ND
Remote Receiver Sensor, 36.0kHz 45m Through Hole

Remote Receiver Sensor, 36.0kHz 45m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP39436TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP39436TR1
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP39436TR1
SENSOR REMOTE REC 36.0KHZ 45M

SENSOR REMOTE REC 36.0KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP39436VOTR-ND TSOP39436TR1
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S8385 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details