Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP37336HTT1

Description
Remote Receiver Sensor, 36.0kHz 45m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 36.0kHz 45m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP37336HTT1-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP37336HTT1-ND
Photo Detectors - Remote Receiver TSOP37336HTT1-ND
Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Remote Receiver Sensor, 36.0kHz 45m Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number TSOP37336HTT1-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1787-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 730 nm (3200 to 7300 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 247240 - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
View Details
2 suppliers