Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP36230TT

Description
Remote Receiver Sensor, 30.0kHz 45m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 30.0kHz 45m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP36230TTCT-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP36230TTCT-ND
Photo Detectors - Remote Receiver TSOP36230TTCT-ND
Remote Receiver Sensor, 30.0kHz 45m Surface Mount

Remote Receiver Sensor, 30.0kHz 45m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - TSOP36230TTTR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP36230TTTR-ND
Photo Detectors - Remote Receiver TSOP36230TTTR-ND
Remote Receiver Sensor, 30.0kHz 45m Surface Mount

Remote Receiver Sensor, 30.0kHz 45m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - TSOP36230TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP36230TTDKR-ND
Photo Detectors - Remote Receiver TSOP36230TTDKR-ND
Remote Receiver Sensor, 30.0kHz 45m Surface Mount

Remote Receiver Sensor, 30.0kHz 45m Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number TSOP36230TTCT-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Segmented Si photodiodes - S3096-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 150 to 20000 nm (1500 to 200000 Å)
Active Area Diameter or Length 16 mm (0.6299 inch)
View Details