Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP57556TT1

Description
Remote Receiver Sensor, 56.0kHz 40m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 56.0kHz 40m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP57556TT1-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP57556TT1-ND
Photo Detectors - Remote Receiver TSOP57556TT1-ND
Remote Receiver Sensor, 56.0kHz 40m Surface Mount

Remote Receiver Sensor, 56.0kHz 40m Surface Mount

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP57556TT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP57556TT1
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP57556TT1
SENSOR REMOTE REC 56.0KHZ 40M

SENSOR REMOTE REC 56.0KHZ 40M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP57556TT1-ND TSOP57556TT1
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S14124-20 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Peak Sensitivity Wavelength 600 nm (6000 Å)
Photodiode Material Silicon
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes - MTAPD-06-002 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers