Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP33340

Description
Remote Receiver Sensor, 40.0kHz 45m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 40.0kHz 45m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP33340-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP33340-ND
Photo Detectors - Remote Receiver TSOP33340-ND
Remote Receiver Sensor, 40.0kHz 45m Through Hole

Remote Receiver Sensor, 40.0kHz 45m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number TSOP33340-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1337-16BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-SFH2711A01DKR-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 470 to 670 nm (4700 to 6700 Å)
View Details
2 suppliers