Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTODIODES
VISHAY INTERTECHNOLOGY, INC.
TSOP58538 -- PHOTO DETECTORS - REMOTE RECEIVER
Vishay Intertechnology, Inc.
Photo Detectors - Remote Receiver
TSOP58538
Description
Remote Receiver Sensor, 38.0kHz 40m Through Hole
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Remote Receiver Sensor, 38.0kHz 40m Through Hole
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP58538-ND
Photo Detectors - Remote Receiver
TSOP58538-ND
Remote Receiver Sensor, 38.0kHz 40m Through Hole
Remote Receiver Sensor, 38.0kHz 40m Through Hole
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Photodiodes
Product Number
TSOP58538-ND
Product Name
Photo Detectors - Remote Receiver
Photodiode Package
THT
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Segmented Si photodiodes
S5980
Specs
Spectral Response Range
320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength
960 nm (9600 Å)
Photodiode Material
Silicon
View Details
2
suppliers
Newport MKS
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm
819D-SL-2-CAL2V2
Specs
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
RS Components, Ltd.
Photodiodes
2121833
Specs
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
OSRAM Opto Semiconductors
Photodiodes
SFH 2711 A01
Specs
Photodiode Type
PIN Photodiode
Photodiode Spectral Response
Visible
Spectral Response Range
470 to 670 nm (4700 to 6700 Å)
View Details
2
suppliers