Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP6338TT

Description
Remote Receiver Sensor, 38.0kHz 40m Surface Mount
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 40m Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - TSOP6338TT-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
TSOP6338TT-ND
Photo Detectors - Remote Receiver TSOP6338TT-ND
Remote Receiver Sensor, 38.0kHz 40m Surface Mount

Remote Receiver Sensor, 38.0kHz 40m Surface Mount

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP6338TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP6338TT
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP6338TT
SENSOR REMOTE REC 38.0KHZ 40M

SENSOR REMOTE REC 38.0KHZ 40M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number TSOP6338TT-ND TSOP6338TT
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

APD modules - C12703-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details