Vishay Intertechnology, Inc. Photo Detectors - Remote Receiver TSOP75240TR

Description
SENSOR REMOTE REC 40.0KHZ 45M
Request a Quote Datasheet
Description
SENSOR REMOTE REC 40.0KHZ 45M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 751-TSOP75240TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP75240TRDKR-ND
Photo Detectors - Remote Receiver 751-TSOP75240TRDKR-ND
SENSOR REMOTE REC 40.0KHZ 45M

SENSOR REMOTE REC 40.0KHZ 45M

Buy Now Datasheet
Photo Detectors - Remote Receiver - 751-TSOP75240TR-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP75240TR-ND
Photo Detectors - Remote Receiver 751-TSOP75240TR-ND
Remote Receiver Sensor, 40.0kHz 45m Surface Mount

Remote Receiver Sensor, 40.0kHz 45m Surface Mount

Buy Now Datasheet
Photo Detectors - Remote Receiver - 751-TSOP75240TRCT-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
751-TSOP75240TRCT-ND
Photo Detectors - Remote Receiver 751-TSOP75240TRCT-ND
SENSOR REMOTE REC 40.0KHZ 45M

SENSOR REMOTE REC 40.0KHZ 45M

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75240TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
TSOP75240TR
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP75240TR
SENSOR REMOTE REC 40.0KHZ 45M

SENSOR REMOTE REC 40.0KHZ 45M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 751-TSOP75240TRDKR-ND TSOP75240TR
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package SMT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S11142-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 14 mm (0.5512 inch)
Active Area Height 14 mm (0.5512 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details