Pulse Electronics Corporation Inductors PF0552.684NL

Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet
Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0552.684NL
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

Supplier's Site Datasheet
Fixed Inductors - PF0552.684NL - 1028454-PF0552.684NL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PF0552.684NL
1028454-PF0552.684NL
Fixed Inductors - PF0552.684NL 1028454-PF0552.684NL
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028454-PF0552.684NL Inductance: 6.8027 H Tolerance: 20 % Height: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 14.1 Ω Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.5 mm Max DC Current: 810.4 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028454-PF0552.684NL
Inductance: 6.8027 H
Tolerance: 20 %
Height: 6 mm
Categories: Fixed Inductors
DC Resistance (DCR): 14.1 Ω
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 12.5 mm
Max DC Current: 810.4 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0552.684NL 1028454-PF0552.684NL
Product Name Inductors Fixed Inductors - PF0552.684NL
Inductance Range 680 microH 6.80E6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Inductance Range 350 microH
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details