Pulse Electronics Corporation Fixed Inductors - PG0063.223T PG0063.223T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969523-PG0063.223T Termination: SMD/SMT Length: 6.2 mm Inductance: 22 µH Tolerance: 20 % Height: 2.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Max DC Current: 800 mA RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969523-PG0063.223T Termination: SMD/SMT Length: 6.2 mm Inductance: 22 µH Tolerance: 20 % Height: 2.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Max DC Current: 800 mA RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0063.223T - 969523-PG0063.223T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PG0063.223T
969523-PG0063.223T
Fixed Inductors - PG0063.223T 969523-PG0063.223T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969523-PG0063.223T Termination: SMD/SMT Length: 6.2 mm Inductance: 22 µH Tolerance: 20 % Height: 2.5 mm Width: 6.2 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Max DC Current: 800 mA RoHS: Non-Compliant

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969523-PG0063.223T
Termination: SMD/SMT
Length: 6.2 mm
Inductance: 22 µH
Tolerance: 20 %
Height: 2.5 mm
Width: 6.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 250 mΩ
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Max DC Current: 800 mA
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 969523-PG0063.223T
Product Name Fixed Inductors - PG0063.223T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details