Win Source Part Number: 1259105-SY100S366JZ
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 100S
Type: Magnitude Comparator
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V,
Output: Active High
Number of Bits: 9
Output Function: A B
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2266-SY100S366JZ
Base Product Number: 100S366
Product Status: Obsolete
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 1259105-SY100S366JZ | SY100S366JZ |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators | Comparators |
| Supply Voltage (VS) | -4.2 to -5.5 volts | -4.2 to -5.5 volts |