Microchip Technology, Inc. Operational Amplifier - High Voltage- Op Amp, Low Offset, High Voltage SG1536

Description
The SG1536 series of monolithic amplifiers is designed specifically for use in high voltage applications up to ±40 V and where high common-mode input ranges, high output voltage swings, and low input currents are required. These devices are internally compensated and are pin compatible with industry standard operational amplifiers Additional Features High Supply Voltage Capability High Output Voltage Swing High Common-mode Voltage Range Internal Frequency Compensation Input Current 35 nA Maximum Over Temperature
Datasheet
Description
The SG1536 series of monolithic amplifiers is designed specifically for use in high voltage applications up to ±40 V and where high common-mode input ranges, high output voltage swings, and low input currents are required. These devices are internally compensated and are pin compatible with industry standard operational amplifiers Additional Features High Supply Voltage Capability High Output Voltage Swing High Common-mode Voltage Range Internal Frequency Compensation Input Current 35 nA Maximum Over Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier - High Voltage- Op Amp, Low Offset, High Voltage - SG1536 - Microchip Technology, Inc.
Chandler, AZ, United States
Operational Amplifier - High Voltage- Op Amp, Low Offset, High Voltage
SG1536
Operational Amplifier - High Voltage- Op Amp, Low Offset, High Voltage SG1536
The SG1536 series of monolithic amplifiers is designed specifically for use in high voltage applications up to ±40 V and where high common-mode input ranges, high output voltage swings, and low input currents are required. These devices are internally compensated and are pin compatible with industry standard operational amplifiers Additional Features High Supply Voltage Capability High Output Voltage Swing High Common-mode Voltage Range Internal Frequency Compensation Input Current 35 nA Maximum Over Temperature

The SG1536 series of monolithic amplifiers is designed specifically for use in high voltage applications up to ±40 V and where high common-mode input ranges, high output voltage swings, and low input currents are required. These devices are internally compensated and are pin compatible with industry standard operational amplifiers

Additional Features

    • High Supply Voltage Capability
    • High Output Voltage Swing
    • High Common-mode Voltage Range
    • Internal Frequency Compensation
    • Input Current 35 nA Maximum Over Temperature
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SG1536
Product Name Operational Amplifier - High Voltage- Op Amp, Low Offset, High Voltage
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-87710012A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
5 suppliers
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Current Sensing Amplifiers - 1906314P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details