General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | RE46C311E8F-ND | RE46C311E8F | RE46C311E8F | RE46C311E8F |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | |
| Slew Rate | 0.0030 V/µs | 0.0030 V/µs | 3.00E-9 V/µs | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) |