Microchip Technology, Inc. PL123-02N

Description
The PL123-02N is a low-cost general purpose 1-to-2 inverting LVCMOS fan-out buffer. An output enable (OE) pin is available to enable the outputs or disable them into an active low state. When the outputs are disabled, the IC consumes less than 5µA of power. The OE pin incorporates a pull up resistor giving a default condition of logic “1”.The input and outputs are LVCMOS levels and operate up to 200 MHz. Input signals with Spread Spectrum Modulation can also be used. The spread spectrum modulation will not be affected by the PL123-02N as the signal passes through the IC. A space-saving 6-pin DFN package enables designs requiring minimal board area. Additional Features Supports 3.3V, 2.5V, and 1.8V power supplies Frequency Support: 3.3V Supplies: DC – 200 MHz 2.5V Supplies: DC – 150 MHz 1.8V Supplies: DC – 100 MHz Output Enable (OE) pin LVCMOS Input/Output Accepts SST and non SST clock signals Operating temperature range from -40°C to 85°C Available in space-saving 6-pin DFN GREEN/RoHS compliant package
Datasheet
Description
The PL123-02N is a low-cost general purpose 1-to-2 inverting LVCMOS fan-out buffer. An output enable (OE) pin is available to enable the outputs or disable them into an active low state. When the outputs are disabled, the IC consumes less than 5µA of power. The OE pin incorporates a pull up resistor giving a default condition of logic “1”.The input and outputs are LVCMOS levels and operate up to 200 MHz. Input signals with Spread Spectrum Modulation can also be used. The spread spectrum modulation will not be affected by the PL123-02N as the signal passes through the IC. A space-saving 6-pin DFN package enables designs requiring minimal board area. Additional Features Supports 3.3V, 2.5V, and 1.8V power supplies Frequency Support: 3.3V Supplies: DC – 200 MHz 2.5V Supplies: DC – 150 MHz 1.8V Supplies: DC – 100 MHz Output Enable (OE) pin LVCMOS Input/Output Accepts SST and non SST clock signals Operating temperature range from -40°C to 85°C Available in space-saving 6-pin DFN GREEN/RoHS compliant package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL123-02N - Microchip Technology, Inc.
Chandler, AZ, United States
The PL123-02N is a low-cost general purpose 1-to-2 inverting LVCMOS fan-out buffer. An output enable (OE) pin is available to enable the outputs or disable them into an active low state. When the outputs are disabled, the IC consumes less than 5µA of power. The OE pin incorporates a pull up resistor giving a default condition of logic “1”.The input and outputs are LVCMOS levels and operate up to 200 MHz. Input signals with Spread Spectrum Modulation can also be used. The spread spectrum modulation will not be affected by the PL123-02N as the signal passes through the IC. A space-saving 6-pin DFN package enables designs requiring minimal board area. Additional Features Supports 3.3V, 2.5V, and 1.8V power supplies Frequency Support: 3.3V Supplies: DC – 200 MHz 2.5V Supplies: DC – 150 MHz 1.8V Supplies: DC – 100 MHz Output Enable (OE) pin LVCMOS Input/Output Accepts SST and non SST clock signals Operating temperature range from -40°C to 85°C Available in space-saving 6-pin DFN GREEN/RoHS compliant package

The PL123-02N is a low-cost general purpose 1-to-2 inverting LVCMOS fan-out buffer. An output enable (OE) pin is available to enable the outputs or disable them into an active low state. When the outputs are disabled, the IC consumes less than 5µA of power. The OE pin incorporates a pull up resistor giving a default condition of logic “1”.The input and outputs are LVCMOS levels and operate up to 200 MHz. Input signals with Spread Spectrum Modulation can also be used. The spread spectrum modulation will not be affected by the PL123-02N as the signal passes through the IC. A space-saving 6-pin DFN package enables designs requiring minimal board area.

Additional Features

    • Supports 3.3V, 2.5V, and 1.8V power supplies
    • Frequency Support:
      • 3.3V Supplies: DC – 200 MHz
      • 2.5V Supplies: DC – 150 MHz
      • 1.8V Supplies: DC – 100 MHz
    • Output Enable (OE) pin
    • LVCMOS Input/Output
      • Accepts SST and non SST clock signals
    • Operating temperature range from -40°C to 85°C
    • Available in space-saving 6-pin DFN GREEN/RoHS compliant package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL123-02N
Package Type ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1905796 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type Tdfn-ep
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details