Microchip Technology, Inc. Operational Amplifier IC SG143Y-DESC

Description
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y-DESC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y-DESC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y-DESC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-SG143Y-DESC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-SG143Y-DESC
Operational Amplifier IC 687-SG143Y-DESC
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y-DESC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y-DESC can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG143Y-DESC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG143Y-DESC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260517-SG143Y-DESC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260517-SG143Y-DESC
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260517-SG143Y-DESC
Win Source Part Number: 1260517-SG143Y-DESC Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Military, MIL-STD-883 Package: Tray Number of Circuits: 1 Standard Package: 50 Amplifier Type: General Purpose Slew Rate: 2.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 20 nA Voltage - Input Offset: 5 mV Current - Output / Channel: 20 mA Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CERDIP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: 150-SG143Y-DESC Base Product Number: SG143 Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 40 V

Win Source Part Number: 1260517-SG143Y-DESC
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Military, MIL-STD-883
Package: Tray
Number of Circuits: 1
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 2.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 5 mV
Current - Output / Channel: 20 mA
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 150-SG143Y-DESC
Base Product Number: SG143
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 40 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SG143Y-DESC - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SG143Y-DESC
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SG143Y-DESC
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - SG143Y-DESC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SG143Y-DESC
Instrumentation, OP Amps, Buffer Amps SG143Y-DESC
General Purpose Amplifier 1 Circuit 8-CERDIP

General Purpose Amplifier 1 Circuit 8-CERDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SG143Y-DESC
Integrated Circuits (ICs) - Linear - Amplifiers SG143Y-DESC
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-SG143Y-DESC 1260517-SG143Y-DESC SG143Y-DESC SG143Y-DESC SG143Y-DESC
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Slew Rate 2.5 V/µs 2.5 V/µs 2.5 V/µs 2.50E-6 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Tray 8-CDIP (0.300", 7.62mm) DIP; CDIP; 8-CDIP (0.300\", 7.62mm) Military
Unlock Full Specs
to access all available technical data