IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG1536Y-883B from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG1536Y-883B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1232609-SG1536Y-883B
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Military, MIL-STD-883
Package: Tray
Number of Circuits: 1
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 5 mV
Current - Supply: 2.2mA
Current - Output / Channel: 17 mA
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SG1536Y/883B; SG1536Y883B;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 150-SG1536Y-883B
Base Product Number: SG1536
Voltage - Supply Span (Min): 24 V
Voltage - Supply Span (Max): 72 V
IC OPAMP GP 1 CIRCUIT 8CERDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
General Purpose Amplifier 1 Circuit 8-CERDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-SG1536Y-883B | 1232609-SG1536Y-883B | SG1536Y-883B | SG1536Y-883B | SG1536Y-883B |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |
| Bandwidth | 1 MHz | 1 MHz | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | Tray | 8-CDIP (0.300", 7.62mm) | Military | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) |