Microchip Technology, Inc. PL133-67

Description
The PL133-67 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-67 accepts a reference clock input from DC to 150MHz and provides 6 outputs of the same frequency.The PL133-67 is offered in a TSSOP-16L package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC.The PL133-67 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled. Additional Features 1:6 LVCMOS output fanout buffer for DC to150MHz 8mA Output Drive Strength Low power consumption for portable applications Low input-output delay Output-Output skew less than 250ps Low Additive Phase Jitter of 60fs RMS 2.5V to 3.3V ±10% operation Operating temperature range from -40°C to 85°C Available in 16-Pin SOP GREEN/RoHS package
Datasheet
Description
The PL133-67 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-67 accepts a reference clock input from DC to 150MHz and provides 6 outputs of the same frequency.The PL133-67 is offered in a TSSOP-16L package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC.The PL133-67 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled. Additional Features 1:6 LVCMOS output fanout buffer for DC to150MHz 8mA Output Drive Strength Low power consumption for portable applications Low input-output delay Output-Output skew less than 250ps Low Additive Phase Jitter of 60fs RMS 2.5V to 3.3V ±10% operation Operating temperature range from -40°C to 85°C Available in 16-Pin SOP GREEN/RoHS package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL133-67 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL133-67 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-67 accepts a reference clock input from DC to 150MHz and provides 6 outputs of the same frequency.The PL133-67 is offered in a TSSOP-16L package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC.The PL133-67 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled. Additional Features 1:6 LVCMOS output fanout buffer for DC to150MHz 8mA Output Drive Strength Low power consumption for portable applications Low input-output delay Output-Output skew less than 250ps Low Additive Phase Jitter of 60fs RMS 2.5V to 3.3V ±10% operation Operating temperature range from -40°C to 85°C Available in 16-Pin SOP GREEN/RoHS package

The PL133-67 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-67 accepts a reference clock input from DC to 150MHz and provides 6 outputs of the same frequency.The PL133-67 is offered in a TSSOP-16L package and it offers the best phase noise, additive jitter performance, and lowest power consumption of any comparable IC.The PL133-67 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled.

Additional Features

    • 1:6 LVCMOS output fanout buffer for DC to150MHz
    • 8mA Output Drive Strength
    • Low power consumption for portable applications
    • Low input-output delay
    • Output-Output skew less than 250ps
    • Low Additive Phase Jitter of 60fs RMS
    • 2.5V to 3.3V ±10% operation
    • Operating temperature range from -40°C to 85°C
    • Available in 16-Pin SOP GREEN/RoHS package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL133-67
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Analog - MTLT1078QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650KG - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Isolaltion Amplifiers; Isolation
View Details