Microchip Technology, Inc. PL135-67

Description
The PL135-67 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-67 accepts a fundamental input crystal of 10MHz to 40MHz and produces six outputs of the same frequency, two with their own Output Enable functions.Offered in a small 3 x 3mm QFN or TSSOP package, the PL135-67 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced Oscillator Design for Wide Frequency Coverage 6 LVCMOS Outputs with 2 Output Enable Pins 8mA Output Drive Strength Input/Output Frequency: Fundamental Crystal: 10MHz to 40MHz Very Low Jitter and Phase Noise Low Current Consumption Single 1.62V to 3.63V Power Supply Available in QFN-16L and TSSOP-16L GREEN/RoHS Compliant Packages
Datasheet
Description
The PL135-67 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-67 accepts a fundamental input crystal of 10MHz to 40MHz and produces six outputs of the same frequency, two with their own Output Enable functions.Offered in a small 3 x 3mm QFN or TSSOP package, the PL135-67 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced Oscillator Design for Wide Frequency Coverage 6 LVCMOS Outputs with 2 Output Enable Pins 8mA Output Drive Strength Input/Output Frequency: Fundamental Crystal: 10MHz to 40MHz Very Low Jitter and Phase Noise Low Current Consumption Single 1.62V to 3.63V Power Supply Available in QFN-16L and TSSOP-16L GREEN/RoHS Compliant Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL135-67 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL135-67 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-67 accepts a fundamental input crystal of 10MHz to 40MHz and produces six outputs of the same frequency, two with their own Output Enable functions.Offered in a small 3 x 3mm QFN or TSSOP package, the PL135-67 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced Oscillator Design for Wide Frequency Coverage 6 LVCMOS Outputs with 2 Output Enable Pins 8mA Output Drive Strength Input/Output Frequency: Fundamental Crystal: 10MHz to 40MHz Very Low Jitter and Phase Noise Low Current Consumption Single 1.62V to 3.63V Power Supply Available in QFN-16L and TSSOP-16L GREEN/RoHS Compliant Packages

The PL135-67 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-67 accepts a fundamental input crystal of 10MHz to 40MHz and produces six outputs of the same frequency, two with their own Output Enable functions.Offered in a small 3 x 3mm QFN or TSSOP package, the PL135-67 offers the best phase noise and jitter performance and lowest power consumption of any comparable IC.

Additional Features

    • Advanced Oscillator Design for Wide Frequency Coverage
    • 6 LVCMOS Outputs with 2 Output Enable Pins
    • 8mA Output Drive Strength
    • Input/Output Frequency:
      • Fundamental Crystal: 10MHz to 40MHz
    • Very Low Jitter and Phase Noise
    • Low Current Consumption
    • Single 1.62V to 3.63V Power Supply
    • Available in QFN-16L and TSSOP-16L GREEN/RoHS Compliant Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL135-67
Package Type ['WQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MDA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
Analog - MTLT1013QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Comparators - 74ACT11520DW-G - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
View Details