Microchip Technology, Inc. PL123E-09

Description
The PL123E-09 (-09H for High Drive) is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has two low-skew output banks, of 4 outputs each, that are synchronized with the input. Control of the two banks of outputs is achieved by using the S1 and S2 inputs as shown in the Selector Definition table on page 2 of the datasheet.The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications. Additional Features Frequency Range 10MHz to 220MHz Zero input - output delay Low output-to-output skew Optional Drive Strength: Standard (8mA) PL123E-09 High (12mA) PL123E-09H 2.5V or 3.3V ±10% operation Available in 16-Pin SOP or TSSOP packages
Datasheet
Description
The PL123E-09 (-09H for High Drive) is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has two low-skew output banks, of 4 outputs each, that are synchronized with the input. Control of the two banks of outputs is achieved by using the S1 and S2 inputs as shown in the Selector Definition table on page 2 of the datasheet.The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications. Additional Features Frequency Range 10MHz to 220MHz Zero input - output delay Low output-to-output skew Optional Drive Strength: Standard (8mA) PL123E-09 High (12mA) PL123E-09H 2.5V or 3.3V ±10% operation Available in 16-Pin SOP or TSSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL123E-09 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL123E-09 (-09H for High Drive) is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has two low-skew output banks, of 4 outputs each, that are synchronized with the input. Control of the two banks of outputs is achieved by using the S1 and S2 inputs as shown in the Selector Definition table on page 2 of the datasheet.The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications. Additional Features Frequency Range 10MHz to 220MHz Zero input - output delay Low output-to-output skew Optional Drive Strength: Standard (8mA) PL123E-09 High (12mA) PL123E-09H 2.5V or 3.3V ±10% operation Available in 16-Pin SOP or TSSOP packages

The PL123E-09 (-09H for High Drive) is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has two low-skew output banks, of 4 outputs each, that are synchronized with the input. Control of the two banks of outputs is achieved by using the S1 and S2 inputs as shown in the Selector Definition table on page 2 of the datasheet.The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications.

Additional Features

    • Frequency Range 10MHz to 220MHz
    • Zero input - output delay
    • Low output-to-output skew
    • Optional Drive Strength:
      • Standard (8mA) PL123E-09
      • High (12mA) PL123E-09H
    • 2.5V or 3.3V ±10% operation
    • Available in 16-Pin SOP or TSSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL123E-09
Package Type ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

LT1014 Quad Precision Operational Amplifier - 5962-8967702CA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,PDIP
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Op Amps - 1904333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details