Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SY100E122JC

Description
Win Source Part Number: 1260248-SY100E122JC Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E122 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1260248-SY100E122JC Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E122 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260248-SY100E122JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260248-SY100E122JC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260248-SY100E122JC
Win Source Part Number: 1260248-SY100E122JC Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E122 RoHS Status: RoHS non-compliant

Win Source Part Number: 1260248-SY100E122JC
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 100E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Number of Elements: 9
Number of Bits per Element: 1
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E122
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SY100E122JC-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SY100E122JC-ND
Buffers, Drivers, Receivers, Transceivers SY100E122JC-ND
Buffer, Non-Inverting 9 Element 1 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)

Buffer, Non-Inverting 9 Element 1 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - SY100E122JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SY100E122JC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SY100E122JC
IC BUF NON-INVERT -5.5V 28PLCC

IC BUF NON-INVERT -5.5V 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1260248-SY100E122JC SY100E122JC-ND SY100E122JC
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) -4.2 to -5.5 volts -5.5 to -4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244/Q2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Buffers, Drivers, Receivers, Transceivers - 54FCT240TDB-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; "20-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details