Win Source Part Number: 1260243-SY100EL12ZI
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 100EL
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EL12
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 1260243-SY100EL12ZI |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | -4.2 to -5.5 volts |