Microchip Technology, Inc. AEC-Q100 qualified 125 C CMOS 1:4 Buffer PLA133-47

Description
The PLA133-47 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-47 accepts a reference clock input from DC to 150 MHz and provides four outputs of the same frequency with ultra-low additive jitter. The device is AEC-Q100 qualified. The PLA133-47 is available in a SOP-8L package. 6-output PLA133-67 https://www.microchi p.com/wwwproducts/en /PLA133-67 and 9 output PLA133-97 https://www.microchi p.com/wwwproducts/en /PLA133-97 are also available. Additional Features Automotive AEC-Q100 Qualified 1:4 LVCMOS Output Fanout Buffer from DC to150 MHz Low Additive Phase Jitter of 60 fs RMS 8 mA Output Drive Strength Automotive Applications Grade 1 Compliant Low Input-Output Delay Output-Output Skew <250 ps 2.5V to 3.3V, ±10% Operation 1.8V ±5% Operation up to 67 MHz Wide Temperature Range: –40°C to +125°C Available in 8-Pin SOP Package
Datasheet
Description
The PLA133-47 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-47 accepts a reference clock input from DC to 150 MHz and provides four outputs of the same frequency with ultra-low additive jitter. The device is AEC-Q100 qualified. The PLA133-47 is available in a SOP-8L package. 6-output PLA133-67 https://www.microchi p.com/wwwproducts/en /PLA133-67 and 9 output PLA133-97 https://www.microchi p.com/wwwproducts/en /PLA133-97 are also available. Additional Features Automotive AEC-Q100 Qualified 1:4 LVCMOS Output Fanout Buffer from DC to150 MHz Low Additive Phase Jitter of 60 fs RMS 8 mA Output Drive Strength Automotive Applications Grade 1 Compliant Low Input-Output Delay Output-Output Skew <250 ps 2.5V to 3.3V, ±10% Operation 1.8V ±5% Operation up to 67 MHz Wide Temperature Range: –40°C to +125°C Available in 8-Pin SOP Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q100 qualified 125 C CMOS 1:4 Buffer - PLA133-47 - Microchip Technology, Inc.
Chandler, AZ, United States
AEC-Q100 qualified 125 C CMOS 1:4 Buffer
PLA133-47
AEC-Q100 qualified 125 C CMOS 1:4 Buffer PLA133-47
The PLA133-47 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-47 accepts a reference clock input from DC to 150 MHz and provides four outputs of the same frequency with ultra-low additive jitter. The device is AEC-Q100 qualified. The PLA133-47 is available in a SOP-8L package. 6-output PLA133-67 https://www.microchi p.com/wwwproducts/en /PLA133-67 and 9 output PLA133-97 https://www.microchi p.com/wwwproducts/en /PLA133-97 are also available. Additional Features Automotive AEC-Q100 Qualified 1:4 LVCMOS Output Fanout Buffer from DC to150 MHz Low Additive Phase Jitter of 60 fs RMS 8 mA Output Drive Strength Automotive Applications Grade 1 Compliant Low Input-Output Delay Output-Output Skew <250 ps 2.5V to 3.3V, ±10% Operation 1.8V ±5% Operation up to 67 MHz Wide Temperature Range: –40°C to +125°C Available in 8-Pin SOP Package

The PLA133-47 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-47 accepts a reference clock input from DC to 150 MHz and provides four outputs of the same frequency with ultra-low additive jitter. The device is AEC-Q100 qualified. The PLA133-47 is available in a SOP-8L package.

6-output PLA133-67 https://www.microchip.com/wwwproducts/en/PLA133-67 and 9 output PLA133-97 https://www.microchip.com/wwwproducts/en/PLA133-97 are also available.

Additional Features

  • Automotive AEC-Q100 Qualified
  • 1:4 LVCMOS Output Fanout Buffer from DC to150 MHz
  • Low Additive Phase Jitter of 60 fs RMS
  • 8 mA Output Drive Strength
  • Automotive Applications Grade 1 Compliant
  • Low Input-Output Delay
  • Output-Output Skew <250 ps
  • 2.5V to 3.3V, ±10% Operation
  • 1.8V ±5% Operation up to 67 MHz
  • Wide Temperature Range: –40°C to +125°C
  • Available in 8-Pin SOP Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PLA133-47
Product Name AEC-Q100 qualified 125 C CMOS 1:4 Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1112209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
Analog - MTLT1018QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
 - 54126W/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type CFP
View Details