The SY56020R is a fully-differential, low-voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with input equalization. The SY56020R can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 90ps.The SY56020R operates from a 2.5V ±5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56020R is part of Micrel's high-speed, Precision Edge® product line.
Additional Features
1.2V/1.8V/2.5V CML 1:4 Fanout Buffer
Equalizes 9, 18, 27 inches of FR4
Guaranteed AC performance over temperature and voltage:
DC-to >6.4Gbps Data throughput
DC-to >4.5GHz Clock throughput
<280 ps propagation delay (IN-to-Q)
<15ps within-device skew
<90ps rise/fall times
Ultra-low jitter design
<1psRMS random jitter
High-speed CML outputs
2.5V ±5% VCC , 1.2/1.8V/2.5V ±5% VCCO power supply operation
Industrial temperature range: -40°C to +85°C
Available in 16-pin (3mm x 3mm) QFN package
The SY56020R is a fully-differential, low-voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with input equalization. The SY56020R can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to CML differential signals, without any level-shifting or termination resistor networks in the signal path. The differential input can also accept AC-coupled LVPECL and LVDS signals. Input voltages as small as 200mV (400mVpp) are applied before the 9", 18", or 27" FR4 transmission line. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 90ps.The SY56020R operates from a 2.5V ±5% core supply and a 1.2V, 1.8V or 2.5V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY56020R is part of Micrel's high-speed, Precision Edge® product line.
Additional Features
- 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer
- Equalizes 9, 18, 27 inches of FR4
- Guaranteed AC performance over temperature and voltage:
- DC-to >6.4Gbps Data throughput
- DC-to >4.5GHz Clock throughput
- <280 ps propagation delay (IN-to-Q)
- <15ps within-device skew
- <90ps rise/fall times
- Ultra-low jitter design
- High-speed CML outputs
- 2.5V ±5% VCC , 1.2/1.8V/2.5V ±5% VCCO power supply operation
- Industrial temperature range: -40°C to +85°C
- Available in 16-pin (3mm x 3mm) QFN package