Microchip Technology, Inc. SY10E112

Description
The SY10/100E112 are quad drivers designed for use in new, high-performance ECL systems. The E112 has two pairs of OR/NOR outputs from each gate and a common, buffered enable input. The data input can also be used as an ECL memory address fan-out driver, although the E111 is designed specifically for this purpose, and offers lower skew than the E112. For memory address driver applications where scan capabilities are required, please refer to the SY10/100E212 device. Additional Features 600psmax propagation delay Extended 100E VEE range of -4.2V to -5.5V Common enable input Fully compatible with industry standard 10KH, 100K I/O levels Internal 75KΩ input pulldown resistors Fully compatible with Motorola MC10E/100E112 Available in 28-pin PLCC package
Datasheet
Description
The SY10/100E112 are quad drivers designed for use in new, high-performance ECL systems. The E112 has two pairs of OR/NOR outputs from each gate and a common, buffered enable input. The data input can also be used as an ECL memory address fan-out driver, although the E111 is designed specifically for this purpose, and offers lower skew than the E112. For memory address driver applications where scan capabilities are required, please refer to the SY10/100E212 device. Additional Features 600psmax propagation delay Extended 100E VEE range of -4.2V to -5.5V Common enable input Fully compatible with industry standard 10KH, 100K I/O levels Internal 75KΩ input pulldown resistors Fully compatible with Motorola MC10E/100E112 Available in 28-pin PLCC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY10E112 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10/100E112 are quad drivers designed for use in new, high-performance ECL systems. The E112 has two pairs of OR/NOR outputs from each gate and a common, buffered enable input. The data input can also be used as an ECL memory address fan-out driver, although the E111 is designed specifically for this purpose, and offers lower skew than the E112. For memory address driver applications where scan capabilities are required, please refer to the SY10/100E212 device. Additional Features 600psmax propagation delay Extended 100E VEE range of -4.2V to -5.5V Common enable input Fully compatible with industry standard 10KH, 100K I/O levels Internal 75KΩ input pulldown resistors Fully compatible with Motorola MC10E/100E112 Available in 28-pin PLCC package

The SY10/100E112 are quad drivers designed for use in new, high-performance ECL systems. The E112 has two pairs of OR/NOR outputs from each gate and a common, buffered enable input. The data input can also be used as an ECL memory address fan-out driver, although the E111 is designed specifically for this purpose, and offers lower skew than the E112. For memory address driver applications where scan capabilities are required, please refer to the SY10/100E212 device.

Additional Features

    • 600psmax propagation delay
    • Extended 100E VEE range of -4.2V to -5.5V
    • Common enable input
    • Fully compatible with industry standard 10KH, 100K I/O levels
    • Internal 75KΩ input pulldown resistors
    • Fully compatible with Motorola MC10E/100E112
    • Available in 28-pin PLCC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY10E112
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449758P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details