Microchip Technology, Inc. PL135-27

Description
The PL135-27 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-27 accepts a fundamental crystal input of 10MHz to 40MHz and produces two LVCMOS outputs of the same frequency. The PL135-27 is designed to fit in a small 2.0mm x 1.3mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced oscillator design for wide frequency coverage Two LVCMOS Outputs 8mA Output Drive Strength Input/Output Frequency: 10MHz to 40MHz fundamental crystal Very low jitter and phase noise Low current consumption Single 1.62V to 3.63V power supply Available in 2.0mm x 13.mm DFN-6L, GREEN/RoHS-compliant package
Datasheet
Description
The PL135-27 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-27 accepts a fundamental crystal input of 10MHz to 40MHz and produces two LVCMOS outputs of the same frequency. The PL135-27 is designed to fit in a small 2.0mm x 1.3mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced oscillator design for wide frequency coverage Two LVCMOS Outputs 8mA Output Drive Strength Input/Output Frequency: 10MHz to 40MHz fundamental crystal Very low jitter and phase noise Low current consumption Single 1.62V to 3.63V power supply Available in 2.0mm x 13.mm DFN-6L, GREEN/RoHS-compliant package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL135-27 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL135-27 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-27 accepts a fundamental crystal input of 10MHz to 40MHz and produces two LVCMOS outputs of the same frequency. The PL135-27 is designed to fit in a small 2.0mm x 1.3mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features Advanced oscillator design for wide frequency coverage Two LVCMOS Outputs 8mA Output Drive Strength Input/Output Frequency: 10MHz to 40MHz fundamental crystal Very low jitter and phase noise Low current consumption Single 1.62V to 3.63V power supply Available in 2.0mm x 13.mm DFN-6L, GREEN/RoHS-compliant package

The PL135-27 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-27 accepts a fundamental crystal input of 10MHz to 40MHz and produces two LVCMOS outputs of the same frequency. The PL135-27 is designed to fit in a small 2.0mm x 1.3mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC.

Additional Features

    • Advanced oscillator design for wide frequency coverage
    • Two LVCMOS Outputs
    • 8mA Output Drive Strength
    • Input/Output Frequency: 10MHz to 40MHz fundamental crystal
    • Very low jitter and phase noise
    • Low current consumption
    • Single 1.62V to 3.63V power supply
    • Available in 2.0mm x 13.mm DFN-6L, GREEN/RoHS-compliant package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL135-27
Package Type ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details