Microchip Technology, Inc. PL123E-05

Description
The PL123E-05 (-05H for High Drive) is a high per-formance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has five low-skew outputs that are synchronized with the input. The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications. Additional Features Frequency Range 10MHz to 220MHz Zero input - output delay Low output-to-output skew Optional Drive Strength: Standard (8mA) PL123E-05 High (12mA) PL123E-05H 2.5V or 3.3V ±10% operation Available in 8-pin SOP packaging
Datasheet
Description
The PL123E-05 (-05H for High Drive) is a high per-formance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has five low-skew outputs that are synchronized with the input. The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications. Additional Features Frequency Range 10MHz to 220MHz Zero input - output delay Low output-to-output skew Optional Drive Strength: Standard (8mA) PL123E-05 High (12mA) PL123E-05H 2.5V or 3.3V ±10% operation Available in 8-pin SOP packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL123E-05 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL123E-05 (-05H for High Drive) is a high per-formance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has five low-skew outputs that are synchronized with the input. The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications. Additional Features Frequency Range 10MHz to 220MHz Zero input - output delay Low output-to-output skew Optional Drive Strength: Standard (8mA) PL123E-05 High (12mA) PL123E-05H 2.5V or 3.3V ±10% operation Available in 8-pin SOP packaging

The PL123E-05 (-05H for High Drive) is a high per-formance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has five low-skew outputs that are synchronized with the input. The synchronization is established via CLKOUT feed back to the input of the PLL. Since the skew between the input and output is less than ±100ps, the device acts as a zero delay buffer. The input output propagation delay can be advanced or delayed by adjusting the load on the CLKOUT pin.These parts are not intended for 5V input-tolerant applications.

Additional Features

    • Frequency Range 10MHz to 220MHz
    • Zero input - output delay
    • Low output-to-output skew
    • Optional Drive Strength:
      • Standard (8mA) PL123E-05
      • High (12mA) PL123E-05H
    • 2.5V or 3.3V ±10% operation
    • Available in 8-pin SOP packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL123E-05
Package Type ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1904350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9563901MGA - Lingto Electronic Limited
Specs
Device Type Differential Amplifiers; Instrumentation Amplifiers; Differential
View Details