Microchip Technology, Inc. AEC-Q100 qualified 125 C CMOS 1:9 Buffer PLA133-97

Description
The PLA133-97 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-97 accepts a reference clock input from DC to 150 MHz and provides nine outputs of the same frequency with ultra-low additive jitter. The device is AEC-Q100 qualified. The PLA133-97 is offered in a small 3 mm x 3 mm wettable flank QFN-16L package. The PLA133-97 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled. CLK8 is a free running output that remains enabled when the OE pin is pulled low. 6-output PLA133-67 https://www.microchi p.com/wwwproducts/en /PLA133-67 and 4 output PLA133-47 https://www.microchi p.com/wwwproducts/en /PLA133-47 are also available. Additional Features Automotive AEC-Q100 Qualified 1:9 LVCMOS Output Fanout Buffer from DC to150 MHz Low Additive Phase Jitter of 60 fs RMS 8 mA Output Drive Strength Automotive Applications Grade 1 Compliant Low Input-Output Delay Output-Output Skew <250 ps 2.5V to 3.3V, ±10% Operation 1.8V ±5% Operation up to 67 MHz Wide Temperature Range: –40°C to +125°C Available in 16-Pin wettable flank QFN Package Automotive Applications ADAS Vision System Infotainment and Dashboard
Datasheet
Description
The PLA133-97 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-97 accepts a reference clock input from DC to 150 MHz and provides nine outputs of the same frequency with ultra-low additive jitter. The device is AEC-Q100 qualified. The PLA133-97 is offered in a small 3 mm x 3 mm wettable flank QFN-16L package. The PLA133-97 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled. CLK8 is a free running output that remains enabled when the OE pin is pulled low. 6-output PLA133-67 https://www.microchi p.com/wwwproducts/en /PLA133-67 and 4 output PLA133-47 https://www.microchi p.com/wwwproducts/en /PLA133-47 are also available. Additional Features Automotive AEC-Q100 Qualified 1:9 LVCMOS Output Fanout Buffer from DC to150 MHz Low Additive Phase Jitter of 60 fs RMS 8 mA Output Drive Strength Automotive Applications Grade 1 Compliant Low Input-Output Delay Output-Output Skew <250 ps 2.5V to 3.3V, ±10% Operation 1.8V ±5% Operation up to 67 MHz Wide Temperature Range: –40°C to +125°C Available in 16-Pin wettable flank QFN Package Automotive Applications ADAS Vision System Infotainment and Dashboard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEC-Q100 qualified 125 C CMOS 1:9 Buffer - PLA133-97 - Microchip Technology, Inc.
Chandler, AZ, United States
AEC-Q100 qualified 125 C CMOS 1:9 Buffer
PLA133-97
AEC-Q100 qualified 125 C CMOS 1:9 Buffer PLA133-97
The PLA133-97 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-97 accepts a reference clock input from DC to 150 MHz and provides nine outputs of the same frequency with ultra-low additive jitter. The device is AEC-Q100 qualified. The PLA133-97 is offered in a small 3 mm x 3 mm wettable flank QFN-16L package. The PLA133-97 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled. CLK8 is a free running output that remains enabled when the OE pin is pulled low. 6-output PLA133-67 https://www.microchi p.com/wwwproducts/en /PLA133-67 and 4 output PLA133-47 https://www.microchi p.com/wwwproducts/en /PLA133-47 are also available. Additional Features Automotive AEC-Q100 Qualified 1:9 LVCMOS Output Fanout Buffer from DC to150 MHz Low Additive Phase Jitter of 60 fs RMS 8 mA Output Drive Strength Automotive Applications Grade 1 Compliant Low Input-Output Delay Output-Output Skew <250 ps 2.5V to 3.3V, ±10% Operation 1.8V ±5% Operation up to 67 MHz Wide Temperature Range: –40°C to +125°C Available in 16-Pin wettable flank QFN Package Automotive Applications ADAS Vision System Infotainment and Dashboard

The PLA133-97 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-97 accepts a reference clock input from DC to 150 MHz and provides nine outputs of the same frequency with ultra-low additive jitter. The device is AEC-Q100 qualified. The PLA133-97 is offered in a small 3 mm x 3 mm wettable flank QFN-16L package.

The PLA133-97 outputs can be disabled to a high impedance (tri-state) by pulling low the OE pin. When the OE pin is high, the outputs are enabled and follow the REF input signal. When the OE pin is left open, a pull-up resistor on the chip will default the OE pin to logic 1 so the outputs are enabled.

CLK8 is a free running output that remains enabled when the OE pin is pulled low.

6-output PLA133-67 https://www.microchip.com/wwwproducts/en/PLA133-67 and 4 output PLA133-47 https://www.microchip.com/wwwproducts/en/PLA133-47 are also available.

Additional Features

  • Automotive AEC-Q100 Qualified
  • 1:9 LVCMOS Output Fanout Buffer from DC to150 MHz
  • Low Additive Phase Jitter of 60 fs RMS
  • 8 mA Output Drive Strength
  • Automotive Applications Grade 1 Compliant
  • Low Input-Output Delay
  • Output-Output Skew <250 ps
  • 2.5V to 3.3V, ±10% Operation
  • 1.8V ±5% Operation up to 67 MHz
  • Wide Temperature Range: –40°C to +125°C
  • Available in 16-Pin wettable flank QFN Package
  • Automotive Applications
    • ADAS Vision System
    • Infotainment and Dashboard
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PLA133-97
Product Name AEC-Q100 qualified 125 C CMOS 1:9 Buffer
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1904298 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type μmax
View Details
Analog - MTLT1012AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8980102CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details