Microchip Technology, Inc. PL133-37

Description
The PL133-37 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-37 accepts a LVCMOS or a Sine Wave reference clock input of 1MHz to 150MHz and produces three outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled so no external components required). Offered in a small 3 x 3mm SOT23, the PL133-37 offers the best phase noise and jitter performance and lowest power con-consumption of any comparable IC. Additional Features 3 LVCMOS Outputs 12mA Output Drive Strength Input/Output Frequency: Reference Clock: 1MHz to 150MHz Supports LVCMOS or Sine Wave Input Clock Very Low Jitter and Phase Noise Low Current Consumption Single 1.8V, 2.5V or 3.3V ±10% operation Operating Temperature Range: 0°C to 70°C (Commercial) -40°C to 85°C (Industrial) Available in SOT23-6L GREEN/RoHS Compliant Packages
Datasheet
Description
The PL133-37 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-37 accepts a LVCMOS or a Sine Wave reference clock input of 1MHz to 150MHz and produces three outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled so no external components required). Offered in a small 3 x 3mm SOT23, the PL133-37 offers the best phase noise and jitter performance and lowest power con-consumption of any comparable IC. Additional Features 3 LVCMOS Outputs 12mA Output Drive Strength Input/Output Frequency: Reference Clock: 1MHz to 150MHz Supports LVCMOS or Sine Wave Input Clock Very Low Jitter and Phase Noise Low Current Consumption Single 1.8V, 2.5V or 3.3V ±10% operation Operating Temperature Range: 0°C to 70°C (Commercial) -40°C to 85°C (Industrial) Available in SOT23-6L GREEN/RoHS Compliant Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL133-37 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL133-37 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-37 accepts a LVCMOS or a Sine Wave reference clock input of 1MHz to 150MHz and produces three outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled so no external components required). Offered in a small 3 x 3mm SOT23, the PL133-37 offers the best phase noise and jitter performance and lowest power con-consumption of any comparable IC. Additional Features 3 LVCMOS Outputs 12mA Output Drive Strength Input/Output Frequency: Reference Clock: 1MHz to 150MHz Supports LVCMOS or Sine Wave Input Clock Very Low Jitter and Phase Noise Low Current Consumption Single 1.8V, 2.5V or 3.3V ±10% operation Operating Temperature Range: 0°C to 70°C (Commercial) -40°C to 85°C (Industrial) Available in SOT23-6L GREEN/RoHS Compliant Packages

The PL133-37 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-37 accepts a LVCMOS or a Sine Wave reference clock input of 1MHz to 150MHz and produces three outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled so no external components required). Offered in a small 3 x 3mm SOT23, the PL133-37 offers the best phase noise and jitter performance and lowest power con-consumption of any comparable IC.

Additional Features

    • 3 LVCMOS Outputs
    • 12mA Output Drive Strength
    • Input/Output Frequency: Reference Clock: 1MHz to 150MHz
    • Supports LVCMOS or Sine Wave Input Clock
    • Very Low Jitter and Phase Noise
    • Low Current Consumption
    • Single 1.8V, 2.5V or 3.3V ±10% operation
    • Operating Temperature Range:
      • 0°C to 70°C (Commercial)
      • -40°C to 85°C (Industrial)
    • Available in SOT23-6L GREEN/RoHS Compliant Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL133-37
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1333381P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
Analog - MTLT1018QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051206Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details