Win Source Part Number: 1260519-SG1536Y-DESC
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Military, MIL-STD-883
Package: Tray
Number of Circuits: 1
Standard Package: 50
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 5 mV
Current - Supply: 2.2mA
Current - Output / Channel: 17 mA
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 150-SG1536Y-DESC
Base Product Number: SG1536
Voltage - Supply Span (Min): 24 V
Voltage - Supply Span (Max): 72 V
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: SG1536Y-DESC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SG1536Y-DESC can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-CERDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1260519-SG1536Y-DESC | 687-SG1536Y-DESC | SG1536Y-DESC | SG1536Y-DESC | SG1536Y-DESC |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | ||
| VOS | 5 millivolts | 5 millivolts | |||
| IBIAS | 0.0200 µA | 0.0200 µA | |||
| GBW | 1 MHz | 1 MHz | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs |