Microchip Technology, Inc. SY58034U

Description
The SY58034U is a 2.5V/3.3V precision, high-speed 1:6 fanout buffer capable of handling clocks up to 6GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the device to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 50ý source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58034U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58035U or SY58036U Multiplexers. The SY58034U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Provides six ultra-low skew copies of the selected input 2:1 MUX input included for clock switchover applications Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to >6GHz <290ps IN-to-OUT tpd <60ps tr/tf times <20ps skew (output-to-output) Unique input isolation design minimizes crosstalk Ultra low-jitter design: 60fs RMS phase jitter <0.7psRMS crosstalk-induced jitter Low supply voltage operation: 2.5V and 3.3V Unique input termination and VT pin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) Internal 50ý output source termination 400mV CML output swing -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet
Description
The SY58034U is a 2.5V/3.3V precision, high-speed 1:6 fanout buffer capable of handling clocks up to 6GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the device to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 50ý source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58034U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58035U or SY58036U Multiplexers. The SY58034U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Provides six ultra-low skew copies of the selected input 2:1 MUX input included for clock switchover applications Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to >6GHz <290ps IN-to-OUT tpd <60ps tr/tf times <20ps skew (output-to-output) Unique input isolation design minimizes crosstalk Ultra low-jitter design: 60fs RMS phase jitter <0.7psRMS crosstalk-induced jitter Low supply voltage operation: 2.5V and 3.3V Unique input termination and VT pin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) Internal 50ý output source termination 400mV CML output swing -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY58034U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY58034U is a 2.5V/3.3V precision, high-speed 1:6 fanout buffer capable of handling clocks up to 6GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the device to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 50ý source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58034U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58035U or SY58036U Multiplexers. The SY58034U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Provides six ultra-low skew copies of the selected input 2:1 MUX input included for clock switchover applications Guaranteed AC performance over temperature and voltage: Clock frequency range: DC to >6GHz <290ps IN-to-OUT tpd <60ps tr/tf times <20ps skew (output-to-output) Unique input isolation design minimizes crosstalk Ultra low-jitter design: 60fs RMS phase jitter <0.7psRMS crosstalk-induced jitter Low supply voltage operation: 2.5V and 3.3V Unique input termination and VT pin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) Internal 50ý output source termination 400mV CML output swing -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) QFN package

The SY58034U is a 2.5V/3.3V precision, high-speed 1:6 fanout buffer capable of handling clocks up to 6GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the device to interface to any differential signal (AC- or DC-coupled) as small as 100mV without any level shifting or termination resistor networks in the signal path. The outputs are 50ý source terminated CML, with extremely fast rise/fall times guaranteed to be less than 60ps.The SY58034U operates from a 2.5V ±5% supply or a 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. For applications that require LVPECL outputs, consider the SY58035U or SY58036U Multiplexers. The SY58034U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Provides six ultra-low skew copies of the selected input
    • 2:1 MUX input included for clock switchover applications
    • Guaranteed AC performance over temperature and voltage:
      • Clock frequency range: DC to >6GHz
      • <290ps IN-to-OUT tpd
      • <60ps tr/tf times
      • <20ps skew (output-to-output)
    • Unique input isolation design minimizes crosstalk
    • Ultra low-jitter design:
      • 60fs RMS phase jitter
      • <0.7psRMS crosstalk-induced jitter
    • Low supply voltage operation: 2.5V and 3.3V
    • Unique input termination and VT pin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS)
    • Internal 50ý output source termination
    • 400mV CML output swing
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY58034U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2444515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details