The SY100EL12ZC-TR is a low-impedance buffer designed for high drive applications, featuring dual outputs suitable for 25,Ѷ drive. It has a propagation delay of 290ps, making it suitable for applications requiring fast signal processing. The device includes internal 75K,Ѷ input pull-down resistors and operates within a supply voltage range of -4.2V to -5.5V. It is housed in an 8-pin SOIC package and is available in tape and reel format for efficient handling. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. This product is part of the 100EL series, which is known for its enhanced performance compared to earlier models.
Buffer, Non-Inverting 1 Element 1 Bit per Element Complementary Output 8-SOIC
Win Source Part Number: 1260245-SY100EL12ZC-
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 100EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL12ZC TR,SY100EL12ZC TR,SY100EL12ZCTR,SY1
Base Product Number: 100EL12
RoHS Status: RoHS non-compliant
IC BUF NON-INVERT -5.5V 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SY100EL12ZC-TR-ND | 1260245-SY100EL12ZC-TR | SY100EL12ZC-TR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Features | Complementary Output |