Microchip Technology, Inc. PL133-27

Description
The PL133-27 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-27 accepts a reference clock input of 1MHz to 150MHz and produces two outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled). PL133-27 is designed to fit in a small 2 x 1.3 x 0.6mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features 2 LVCMOS Outputs Input/Output Frequency: 1MHz to 150MHz Supports LVCMOS or Sine Wave Input Clock Extremely low additive Jitter 8mA Output Drive Strength Low Current Consumption Single 1.8V, 2.5V or 3.3V ±10% operation Operating Temperature Range: 0°C to 70°C (Commercial) -40°C to 85°C (Industrial) Available in DFN-6L GREEN/RoHS Compliant Packages
Datasheet
Description
The PL133-27 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-27 accepts a reference clock input of 1MHz to 150MHz and produces two outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled). PL133-27 is designed to fit in a small 2 x 1.3 x 0.6mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features 2 LVCMOS Outputs Input/Output Frequency: 1MHz to 150MHz Supports LVCMOS or Sine Wave Input Clock Extremely low additive Jitter 8mA Output Drive Strength Low Current Consumption Single 1.8V, 2.5V or 3.3V ±10% operation Operating Temperature Range: 0°C to 70°C (Commercial) -40°C to 85°C (Industrial) Available in DFN-6L GREEN/RoHS Compliant Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL133-27 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL133-27 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-27 accepts a reference clock input of 1MHz to 150MHz and produces two outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled). PL133-27 is designed to fit in a small 2 x 1.3 x 0.6mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features 2 LVCMOS Outputs Input/Output Frequency: 1MHz to 150MHz Supports LVCMOS or Sine Wave Input Clock Extremely low additive Jitter 8mA Output Drive Strength Low Current Consumption Single 1.8V, 2.5V or 3.3V ±10% operation Operating Temperature Range: 0°C to 70°C (Commercial) -40°C to 85°C (Industrial) Available in DFN-6L GREEN/RoHS Compliant Packages

The PL133-27 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-27 accepts a reference clock input of 1MHz to 150MHz and produces two outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled). PL133-27 is designed to fit in a small 2 x 1.3 x 0.6mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC.

Additional Features

    • 2 LVCMOS Outputs
    • Input/Output Frequency: 1MHz to 150MHz
    • Supports LVCMOS or Sine Wave Input Clock
    • Extremely low additive Jitter
    • 8mA Output Drive Strength
    • Low Current Consumption
    • Single 1.8V, 2.5V or 3.3V ±10% operation
    • Operating Temperature Range:
      • 0°C to 70°C (Commercial)
      • -40°C to 85°C (Industrial)
    • Available in DFN-6L GREEN/RoHS Compliant Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL133-27
Package Type ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449782P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLT1007AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8964201CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details