Microchip Technology, Inc. PL138-48

Description
The PL138-48 family is a high performance low-cost 1:4 outputs Differential LVPECL fanout buffer.The family of Differential LVPECL buffers are designed to operate from a single power supply of 2.5V±5% or 3.3V±10%. The differential input pairs are designed to accept most standard input signal levels, using an appropriate resistor bias network, and produce a high quality set of outputs with the lowest possible skew on the outputs, which is guaranteed for part-to-part or lot-to lot skew.Designed to fit in a small form-factor package, PL138 family offers up to 1GHz of output operation with very low-power consumption, and lowest additive jitter of any comparable device. The Output Enable feature, when activated, allows the IC to consume less than 10µA of current. Additional Features Four differential 2.5V/3.3V LVPECL output pairs Output Frequency: ≤1GHz Two selectable differential input pairs Translates any standard single-ended or differential input format to LVPECL output. It can accept the following standard input formats and more: LVPECL, LVCMOS, LVDS, HCSL, SSTL, LVHSTL, CML Output Skew: 25ps (typ.) Part-to-part skew: 140ps (typ.) Propagation delay: 1.5ns (typ.) Additive Jitter: <100fs (typ.) Operating Supply Voltage: 2.375V ~ 3.63V Operating temperature range from -40°C to 85°C Package availability: 20-pin TSSOP
Datasheet
Description
The PL138-48 family is a high performance low-cost 1:4 outputs Differential LVPECL fanout buffer.The family of Differential LVPECL buffers are designed to operate from a single power supply of 2.5V±5% or 3.3V±10%. The differential input pairs are designed to accept most standard input signal levels, using an appropriate resistor bias network, and produce a high quality set of outputs with the lowest possible skew on the outputs, which is guaranteed for part-to-part or lot-to lot skew.Designed to fit in a small form-factor package, PL138 family offers up to 1GHz of output operation with very low-power consumption, and lowest additive jitter of any comparable device. The Output Enable feature, when activated, allows the IC to consume less than 10µA of current. Additional Features Four differential 2.5V/3.3V LVPECL output pairs Output Frequency: ≤1GHz Two selectable differential input pairs Translates any standard single-ended or differential input format to LVPECL output. It can accept the following standard input formats and more: LVPECL, LVCMOS, LVDS, HCSL, SSTL, LVHSTL, CML Output Skew: 25ps (typ.) Part-to-part skew: 140ps (typ.) Propagation delay: 1.5ns (typ.) Additive Jitter: <100fs (typ.) Operating Supply Voltage: 2.375V ~ 3.63V Operating temperature range from -40°C to 85°C Package availability: 20-pin TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL138-48 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL138-48 family is a high performance low-cost 1:4 outputs Differential LVPECL fanout buffer.The family of Differential LVPECL buffers are designed to operate from a single power supply of 2.5V±5% or 3.3V±10%. The differential input pairs are designed to accept most standard input signal levels, using an appropriate resistor bias network, and produce a high quality set of outputs with the lowest possible skew on the outputs, which is guaranteed for part-to-part or lot-to lot skew.Designed to fit in a small form-factor package, PL138 family offers up to 1GHz of output operation with very low-power consumption, and lowest additive jitter of any comparable device. The Output Enable feature, when activated, allows the IC to consume less than 10µA of current. Additional Features Four differential 2.5V/3.3V LVPECL output pairs Output Frequency: ≤1GHz Two selectable differential input pairs Translates any standard single-ended or differential input format to LVPECL output. It can accept the following standard input formats and more: LVPECL, LVCMOS, LVDS, HCSL, SSTL, LVHSTL, CML Output Skew: 25ps (typ.) Part-to-part skew: 140ps (typ.) Propagation delay: 1.5ns (typ.) Additive Jitter: <100fs (typ.) Operating Supply Voltage: 2.375V ~ 3.63V Operating temperature range from -40°C to 85°C Package availability: 20-pin TSSOP

The PL138-48 family is a high performance low-cost 1:4 outputs Differential LVPECL fanout buffer.The family of Differential LVPECL buffers are designed to operate from a single power supply of 2.5V±5% or 3.3V±10%. The differential input pairs are designed to accept most standard input signal levels, using an appropriate resistor bias network, and produce a high quality set of outputs with the lowest possible skew on the outputs, which is guaranteed for part-to-part or lot-to lot skew.Designed to fit in a small form-factor package, PL138 family offers up to 1GHz of output operation with very low-power consumption, and lowest additive jitter of any comparable device. The Output Enable feature, when activated, allows the IC to consume less than 10µA of current.

Additional Features

    • Four differential 2.5V/3.3V LVPECL output pairs
    • Output Frequency: ≤1GHz
    • Two selectable differential input pairs
    • Translates any standard single-ended or differential input format to LVPECL output. It can accept the following standard input formats and more:
      • LVPECL, LVCMOS, LVDS, HCSL, SSTL, LVHSTL, CML
    • Output Skew: 25ps (typ.)
    • Part-to-part skew: 140ps (typ.)
    • Propagation delay: 1.5ns (typ.)
    • Additive Jitter: <100fs (typ.)
    • Operating Supply Voltage: 2.375V ~ 3.63V
    • Operating temperature range from -40°C to 85°C
    • Package availability: 20-pin TSSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL138-48
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Comparators - 1904380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details