Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Comparators SY100S366FC

Description
Win Source Part Number: 1259106-SY100S366FC Category: Integrated Circuits (ICs)>Logic - Comparators Series: 100S Type: Magnitude Comparator Package: Tube Standard Package: 15 Mounting: SMD (SMT) Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V, Output: Active High Number of Bits: 9 Output Function: A B Voltage - Supply: -4.2V ~ -5.5V Package / Case: 24-CQFlatPack, CerPack Supplier Device Package: 24-CerPack Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S366 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1259106-SY100S366FC Category: Integrated Circuits (ICs)>Logic - Comparators Series: 100S Type: Magnitude Comparator Package: Tube Standard Package: 15 Mounting: SMD (SMT) Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V, Output: Active High Number of Bits: 9 Output Function: A B Voltage - Supply: -4.2V ~ -5.5V Package / Case: 24-CQFlatPack, CerPack Supplier Device Package: 24-CerPack Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S366 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259106-SY100S366FC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259106-SY100S366FC
Integrated Circuits (ICs) - Logic - Comparators 1259106-SY100S366FC
Win Source Part Number: 1259106-SY100S366FC Category: Integrated Circuits (ICs)>Logic - Comparators Series: 100S Type: Magnitude Comparator Package: Tube Standard Package: 15 Mounting: SMD (SMT) Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V, Output: Active High Number of Bits: 9 Output Function: A B Voltage - Supply: -4.2V ~ -5.5V Package / Case: 24-CQFlatPack, CerPack Supplier Device Package: 24-CerPack Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S366 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259106-SY100S366FC
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 100S
Type: Magnitude Comparator
Package: Tube
Standard Package: 15
Mounting: SMD (SMT)
Max Propagation Delay @ V, Max CL: 1.5ns @ -5.2V,
Output: Active High
Number of Bits: 9
Output Function: A B
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 24-CQFlatPack, CerPack
Supplier Device Package: 24-CerPack
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S366
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Linear Comparator IC - 773-SY100S366FC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
773-SY100S366FC
Linear Comparator IC 773-SY100S366FC
IC COMPARATOR MAGNITUDE 24CERPCK / Magnitude Comparator Bit Active High Output A Product overview: SY100S366FC from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SY100S366FC can be used for catalog matching and distributor lookup.

IC COMPARATOR MAGNITUDE 24CERPCK / Magnitude Comparator Bit Active High Output A Product overview: SY100S366FC from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SY100S366FC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - SY100S366FC - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SY100S366FC
Logic - Comparators SY100S366FC
IC COMPARATOR MAGNITUDE 24CERPCK

IC COMPARATOR MAGNITUDE 24CERPCK

Supplier's Site Datasheet
Comparators - SY100S366FC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SY100S366FC
Comparators SY100S366FC
Magnitude Comparator Bit Active High Output AB 24-CerPack

Magnitude Comparator Bit Active High Output AB 24-CerPack

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1259106-SY100S366FC 773-SY100S366FC SY100S366FC SY100S366FC
Product Name Integrated Circuits (ICs) - Logic - Comparators Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) -4.2 to -5.5 volts -4.2 to -5.5 volts
Unlock Full Specs
to access all available technical data