Manufacturer: Microchip Technology
Win Source Part Number: 1104225-SY100E166JC
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Surface Mount
Max Propagation Delay @ V, Max CL: 1.4ns @ -5V,
Output: Active High
Number of Bits: 9
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Supply Voltage - Operating: -4.2 V to -5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
IC COMPARATOR MAGNITUDE 28PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1104225-SY100E166JC | SY100E166JC | SY100E166JC |
| Product Name | Logic - Logic - Comparators - SY100E166JC | Comparators | Logic - Comparators |
| Supply Voltage (VS) | -4.2 to -5.5 volts | -4.2 to -5.5 volts |