Microchip Technology, Inc. SY10EL32

Description
The SY10/100EL32V are integrated ÷2 dividers. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be bypassed to ground with a 0.01µF capacitor. Also note that the VBB is designed to be used as an input bias on the EL32V only; the VBB output has limited current sink and source capability.The reset pin is asynchronous and is asserted on the rising edge. Upon power-on, the internal flip-flop will attain a random state; the reset allows for the synchronization of multiple EL32Vs in a system. Additional Features 3.3V and 5V power supply options 510ps propagation delay 3.0GHz toggle frequency High bandwidth output transistions Internal 75KΩ input pull-down resistors Available in 8-pin SOIC package
Datasheet
Description
The SY10/100EL32V are integrated ÷2 dividers. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be bypassed to ground with a 0.01µF capacitor. Also note that the VBB is designed to be used as an input bias on the EL32V only; the VBB output has limited current sink and source capability.The reset pin is asynchronous and is asserted on the rising edge. Upon power-on, the internal flip-flop will attain a random state; the reset allows for the synchronization of multiple EL32Vs in a system. Additional Features 3.3V and 5V power supply options 510ps propagation delay 3.0GHz toggle frequency High bandwidth output transistions Internal 75KΩ input pull-down resistors Available in 8-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY10EL32 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10/100EL32V are integrated ÷2 dividers. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be bypassed to ground with a 0.01µF capacitor. Also note that the VBB is designed to be used as an input bias on the EL32V only; the VBB output has limited current sink and source capability.The reset pin is asynchronous and is asserted on the rising edge. Upon power-on, the internal flip-flop will attain a random state; the reset allows for the synchronization of multiple EL32Vs in a system. Additional Features 3.3V and 5V power supply options 510ps propagation delay 3.0GHz toggle frequency High bandwidth output transistions Internal 75KΩ input pull-down resistors Available in 8-pin SOIC package

The SY10/100EL32V are integrated ÷2 dividers. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be bypassed to ground with a 0.01µF capacitor. Also note that the VBB is designed to be used as an input bias on the EL32V only; the VBB output has limited current sink and source capability.The reset pin is asynchronous and is asserted on the rising edge. Upon power-on, the internal flip-flop will attain a random state; the reset allows for the synchronization of multiple EL32Vs in a system.

Additional Features

    • 3.3V and 5V power supply options
    • 510ps propagation delay
    • 3.0GHz toggle frequency
    • High bandwidth output transistions
    • Internal 75KΩ input pull-down resistors
    • Available in 8-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY10EL32
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Analog - MTLT1007AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Comparators - 5962-9153202QPA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details