Microchip Technology, Inc. Buffers, Drivers, Receivers, Transceivers SY100E112JC

Description
Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SY100E112JC-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SY100E112JC-ND
Buffers, Drivers, Receivers, Transceivers SY100E112JC-ND
Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)

Buffer, Non-Inverting 1 Element 4 Bit per Element Complementary Output 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100E112JC - 116224-SY100E112JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100E112JC
116224-SY100E112JC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100E112JC 116224-SY100E112JC
Manufacturer: Microchip Technology Win Source Part Number: 116224-SY100E112JC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: -4.2 V to -5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 116224-SY100E112JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: -4.2 V to -5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - SY100E112JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SY100E112JC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SY100E112JC
IC BUF NON-INVERT -5.5V 28PLCC

IC BUF NON-INVERT -5.5V 28PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SY100E112JC-ND 116224-SY100E112JC SY100E112JC
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SY100E112JC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Features Complementary Output
Unlock Full Specs
to access all available technical data