Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Comparators SY100E166JZ-TR

Description
Win Source Part Number: 1259108-SY100E166JZ- TR Category: Integrated Circuits (ICs)>Logic - Comparators Series: 100E Type: Magnitude Comparator Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Max Propagation Delay @ V, Max CL: 1.4ns @ -5V, Output: Active High Number of Bits: 9 Output Function: A B Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E166JZ TR,SY100E166JZ TR Base Product Number: 100E166 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259108-SY100E166JZ- TR Category: Integrated Circuits (ICs)>Logic - Comparators Series: 100E Type: Magnitude Comparator Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Max Propagation Delay @ V, Max CL: 1.4ns @ -5V, Output: Active High Number of Bits: 9 Output Function: A B Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E166JZ TR,SY100E166JZ TR Base Product Number: 100E166 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259108-SY100E166JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259108-SY100E166JZ-TR
Integrated Circuits (ICs) - Logic - Comparators 1259108-SY100E166JZ-TR
Win Source Part Number: 1259108-SY100E166JZ- TR Category: Integrated Circuits (ICs)>Logic - Comparators Series: 100E Type: Magnitude Comparator Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Max Propagation Delay @ V, Max CL: 1.4ns @ -5V, Output: Active High Number of Bits: 9 Output Function: A B Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E166JZ TR,SY100E166JZ TR Base Product Number: 100E166 Product Status: Obsolete

Win Source Part Number: 1259108-SY100E166JZ-TR
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 100E
Type: Magnitude Comparator
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Max Propagation Delay @ V, Max CL: 1.4ns @ -5V,
Output: Active High
Number of Bits: 9
Output Function: A B
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E166JZ TR,SY100E166JZ TR
Base Product Number: 100E166
Product Status: Obsolete

Buy Now Datasheet
Linear Comparator IC - 773-SY100E166JZ-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
773-SY100E166JZ-TR
Linear Comparator IC 773-SY100E166JZ-TR
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output A Product overview: SY100E166JZ-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SY100E166JZ-TR can be used for catalog matching and distributor lookup.

IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output A Product overview: SY100E166JZ-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SY100E166JZ-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Comparators - SY100E166JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SY100E166JZ-TR
Logic - Comparators SY100E166JZ-TR
IC COMPARATOR MAGNITUDE 28PLCC

IC COMPARATOR MAGNITUDE 28PLCC

Supplier's Site Datasheet
Comparators - SY100E166JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SY100E166JZ-TR
Comparators SY100E166JZ-TR
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)

Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1259108-SY100E166JZ-TR 773-SY100E166JZ-TR SY100E166JZ-TR SY100E166JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Comparators Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) -4.2 to -5.5 volts -4.2 to -5.5 volts
Unlock Full Specs
to access all available technical data