Microchip Technology, Inc. MMIC Distributed Power Amplifiers POWER-AMPLIFER-DISTRIBUTED

Description
MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 27 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and features RF I/Os that are internally matched to 50 Ω. MMA053AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier die that operates between DC and 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm of output power at 3 dB compression, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test equipment applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 ?, facilitating easy integration into multi-chip modules (MCMs).
Datasheet
Description
MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 27 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and features RF I/Os that are internally matched to 50 Ω. MMA053AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier die that operates between DC and 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm of output power at 3 dB compression, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test equipment applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 ?, facilitating easy integration into multi-chip modules (MCMs).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC Distributed Power Amplifiers - POWER-AMPLIFER-DISTRIBUTED - Microchip Technology, Inc.
Chandler, AZ, United States
MMIC Distributed Power Amplifiers
POWER-AMPLIFER-DISTRIBUTED
MMIC Distributed Power Amplifiers POWER-AMPLIFER-DISTRIBUTED
MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 27 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and features RF I/Os that are internally matched to 50 Ω. MMA053AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier die that operates between DC and 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm of output power at 3 dB compression, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test equipment applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 ?, facilitating easy integration into multi-chip modules (MCMs).

MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobility transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 27 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and features RF I/Os that are internally matched to 50 Ω.

MMA053AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pHEMT distributed power amplifier die that operates between DC and 8 GHz. The amplifier provides 17 dB of gain, +43 dBm output IP3, and +31 dBm of output power at 3 dB compression, while requiring only 410 mA from a 11 V supply. Gain flatness over the DC to 8 GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test equipment applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 ?, facilitating easy integration into multi-chip modules (MCMs).

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number POWER-AMPLIFER-DISTRIBUTED
Product Name MMIC Distributed Power Amplifiers
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
4 suppliers
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details