Clock Fanout Buffer 2-OUT 16-Pin MLF
ULTRA HIGH SPEED 1:2 800MV LVPECL FANOUT BUFFER/TRANSLATOR 16 VQFN 3X3X1.00MM TUBE ROHS COMPLIANT: YES
IC CLK BUFFER 1:2 5GHZ 16MLF
| Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers |
| Product Number | 536-SY58012UMG | 71Y4591 | SY58012UMG |
| Product Name | Clock Fanout Buffer 2-OUT 16-Pin MLF | Ultra High Speed 1 Microchip | Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 volts | ||
| Source Current (IS) | 55 milliamps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |