Microchip Technology, Inc. PL133-21

Description
The PL133-21 is an advanced fanout buffer design for high performance, low-power, small form-factor applications. The PL133-21 accepts a reference clock input of 1MHz to 150MHz and produces two outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled). PL133-21 is designed to fit in a small 2 x 1.3 x 0.6mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features 2 LVCMOS Outputs Input/Output Frequency: 1MHz to 150MHz Supports LVCMOS or Sine Wave Input Clock Output Enable (OE) only controls CLK0 CLK1 is always on Extremely low additive Jitter 8 mA Output Drive Strength Low Current Consumption Single 1.8V, 2.5V, or 3.3V, ±10% Power Supply Operating Temperature Range: 0°C to 70°C (Commercial), 0 -40°C to 85°C (Industrial) Available in DFN-6L GREEN/RoHS Compliant Packages
Datasheet
Description
The PL133-21 is an advanced fanout buffer design for high performance, low-power, small form-factor applications. The PL133-21 accepts a reference clock input of 1MHz to 150MHz and produces two outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled). PL133-21 is designed to fit in a small 2 x 1.3 x 0.6mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features 2 LVCMOS Outputs Input/Output Frequency: 1MHz to 150MHz Supports LVCMOS or Sine Wave Input Clock Output Enable (OE) only controls CLK0 CLK1 is always on Extremely low additive Jitter 8 mA Output Drive Strength Low Current Consumption Single 1.8V, 2.5V, or 3.3V, ±10% Power Supply Operating Temperature Range: 0°C to 70°C (Commercial), 0 -40°C to 85°C (Industrial) Available in DFN-6L GREEN/RoHS Compliant Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PL133-21 - Microchip Technology, Inc.
Chandler, AZ, United States
The PL133-21 is an advanced fanout buffer design for high performance, low-power, small form-factor applications. The PL133-21 accepts a reference clock input of 1MHz to 150MHz and produces two outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled). PL133-21 is designed to fit in a small 2 x 1.3 x 0.6mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC. Additional Features 2 LVCMOS Outputs Input/Output Frequency: 1MHz to 150MHz Supports LVCMOS or Sine Wave Input Clock Output Enable (OE) only controls CLK0 CLK1 is always on Extremely low additive Jitter 8 mA Output Drive Strength Low Current Consumption Single 1.8V, 2.5V, or 3.3V, ±10% Power Supply Operating Temperature Range: 0°C to 70°C (Commercial), 0 -40°C to 85°C (Industrial) Available in DFN-6L GREEN/RoHS Compliant Packages

The PL133-21 is an advanced fanout buffer design for high performance, low-power, small form-factor applications. The PL133-21 accepts a reference clock input of 1MHz to 150MHz and produces two outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave signals (the inputs are internally AC-coupled). PL133-21 is designed to fit in a small 2 x 1.3 x 0.6mm DFN package, and offers the best phase noise and jitter performance and lowest power consumption of any comparable IC.

Additional Features

  • 2 LVCMOS Outputs
  • Input/Output Frequency: 1MHz to 150MHz
  • Supports LVCMOS or Sine Wave Input Clock
  • Output Enable (OE) only controls CLK0
  • CLK1 is always on
  • Extremely low additive Jitter
  • 8 mA Output Drive Strength
  • Low Current Consumption
  • Single 1.8V, 2.5V, or 3.3V, ±10% Power Supply
  • Operating Temperature Range: 0°C to 70°C (Commercial), 0 -40°C to 85°C (Industrial)
  • Available in DFN-6L GREEN/RoHS Compliant Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number PL133-21
Package Type ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1220671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; Sop
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89640012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details