Microchip Technology, Inc. Operational Amplifier - High Voltage - Op Amp, 4V to 40V Supply - -55°C to 125°C SG143

Description
The SG143 is a general-purpose high-voltage operational amplifier featuring operation to ±40 V and overvoltage protection up to ±40 V. Increased slew rate, together with higher common-mode and supply rejection, insure improved performance at high supply voltages. Operating characteristics are independent of supply voltage and temperature. These devices are intended for use in high voltage applications where common-mode input ranges, high output voltage swings, and low input currents are required. Also, they are internally compensated and are pin compatible with industry standard operational amplifiers. Additional Features ±4.0 to ±40 V Supply Voltage Range ±37 V Output Voltage Swing ±24 V Common-Mode Voltages Overvoltage Protection Output Short-Circuit Protection
Datasheet
Description
The SG143 is a general-purpose high-voltage operational amplifier featuring operation to ±40 V and overvoltage protection up to ±40 V. Increased slew rate, together with higher common-mode and supply rejection, insure improved performance at high supply voltages. Operating characteristics are independent of supply voltage and temperature. These devices are intended for use in high voltage applications where common-mode input ranges, high output voltage swings, and low input currents are required. Also, they are internally compensated and are pin compatible with industry standard operational amplifiers. Additional Features ±4.0 to ±40 V Supply Voltage Range ±37 V Output Voltage Swing ±24 V Common-Mode Voltages Overvoltage Protection Output Short-Circuit Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier - High Voltage - Op Amp, 4V to 40V Supply - -55°C to 125°C - SG143 - Microchip Technology, Inc.
Chandler, AZ, United States
Operational Amplifier - High Voltage - Op Amp, 4V to 40V Supply - -55°C to 125°C
SG143
Operational Amplifier - High Voltage - Op Amp, 4V to 40V Supply - -55°C to 125°C SG143
The SG143 is a general-purpose high-voltage operational amplifier featuring operation to ±40 V and overvoltage protection up to ±40 V. Increased slew rate, together with higher common-mode and supply rejection, insure improved performance at high supply voltages. Operating characteristics are independent of supply voltage and temperature. These devices are intended for use in high voltage applications where common-mode input ranges, high output voltage swings, and low input currents are required. Also, they are internally compensated and are pin compatible with industry standard operational amplifiers. Additional Features ±4.0 to ±40 V Supply Voltage Range ±37 V Output Voltage Swing ±24 V Common-Mode Voltages Overvoltage Protection Output Short-Circuit Protection

The SG143 is a general-purpose high-voltage operational amplifier featuring operation to ±40 V and overvoltage protection up to ±40 V. Increased slew rate, together with higher common-mode and supply rejection, insure improved performance at high supply voltages. Operating characteristics are independent of supply voltage and temperature. These devices are intended for use in high voltage applications where common-mode input ranges, high output voltage swings, and low input currents are required. Also, they are internally compensated and are pin compatible with industry standard operational amplifiers.

Additional Features

    • ±4.0 to ±40 V Supply Voltage Range
    • ±37 V Output Voltage Swing
    • ±24 V Common-Mode Voltages
    • Overvoltage Protection
    • Output Short-Circuit Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SG143
Product Name Operational Amplifier - High Voltage - Op Amp, 4V to 40V Supply - -55°C to 125°C
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1904724 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type Tdfn-ep
View Details
Analog - MTLM111MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9457202MEA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Variable Gain Amplifiers; Variable Gain
View Details