Microchip Technology, Inc. SY10EP11U

Description
The SY10/100EP11U is a precision, high-speed 1:2 differential fanout buffer. Having within-device skews and output transition times significantly improved over the EL11V, the EP11U is ideally suited for those applications which require the ultimate in AC performance.The differential inputs of the EP11U employ clamping circuitry to maintain stability under open input conditions. If the inputs are left open, the Q outputs will go LOW. Additional Features 2.5V, 3.3V, and 5V power supply options Guaranteed AC parameters over temperature: fMAX = >3GHz <20ps output-to-output skew <200ps tr/tf <300ps propagation delay Wide temperature range: -40°C to +85°C Available in 8-Pin (3mm x 3mm) MSOP and SOIC packages
Datasheet
Description
The SY10/100EP11U is a precision, high-speed 1:2 differential fanout buffer. Having within-device skews and output transition times significantly improved over the EL11V, the EP11U is ideally suited for those applications which require the ultimate in AC performance.The differential inputs of the EP11U employ clamping circuitry to maintain stability under open input conditions. If the inputs are left open, the Q outputs will go LOW. Additional Features 2.5V, 3.3V, and 5V power supply options Guaranteed AC parameters over temperature: fMAX = >3GHz <20ps output-to-output skew <200ps tr/tf <300ps propagation delay Wide temperature range: -40°C to +85°C Available in 8-Pin (3mm x 3mm) MSOP and SOIC packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY10EP11U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY10/100EP11U is a precision, high-speed 1:2 differential fanout buffer. Having within-device skews and output transition times significantly improved over the EL11V, the EP11U is ideally suited for those applications which require the ultimate in AC performance.The differential inputs of the EP11U employ clamping circuitry to maintain stability under open input conditions. If the inputs are left open, the Q outputs will go LOW. Additional Features 2.5V, 3.3V, and 5V power supply options Guaranteed AC parameters over temperature: fMAX = >3GHz <20ps output-to-output skew <200ps tr/tf <300ps propagation delay Wide temperature range: -40°C to +85°C Available in 8-Pin (3mm x 3mm) MSOP and SOIC packages

The SY10/100EP11U is a precision, high-speed 1:2 differential fanout buffer. Having within-device skews and output transition times significantly improved over the EL11V, the EP11U is ideally suited for those applications which require the ultimate in AC performance.The differential inputs of the EP11U employ clamping circuitry to maintain stability under open input conditions. If the inputs are left open, the Q outputs will go LOW.

Additional Features

    • 2.5V, 3.3V, and 5V power supply options
    • Guaranteed AC parameters over temperature:
      • fMAX = >3GHz
      • <20ps output-to-output skew
      • <200ps tr/tf
      • <300ps propagation delay
    • Wide temperature range: -40°C to +85°C
    • Available in 8-Pin (3mm x 3mm) MSOP and SOIC packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY10EP11U
Package Type ['MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
Analog - MTLT1013AQLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088204QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details