Microchip Technology, Inc. SY100EP15V

Description
The SY100EP15V is a high-speed, low-skew, PECL/ECL 1:4 precision fanout buffer with a 2:1 mux front end in a small 16-pin TSSOP package. The 2:1 mux input accepts a single-ended PECL/ECL source (CLK1) and a differential PECL/ECL/HSTL source (CLK0). All I/O pins are 100K EP PECL/ECL logic compatible. AC performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.3V to 5V supply voltage. This device will operate in PECL/LVPECL or ECL/LVECL mode. For clock applications, the high-speed design combined with an extremely fast rise/fall time of less than 225ps produces a toggle frequency as high as 2.5GHz (~400mVPP swing).A VBB output reference pin is available for AC–coupled and single-ended input applications. In addition, a synchronous output enable function is provided.The SY100EP15V is part of Micrel’s high-speed, precision edge timing and distribution family. For applications that require a different I/O combination, consult Micrel's website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock dividers. Additional Features High-speed 1:4 PECL/ECL fanout buffer 2:1 multiplexer input Guaranteed AC parameters over temp/voltage: >2.5GHz fMAX (toggle) <225ps rise/fall times <25ps within device skew <425ps propagation delay (CLK-to-Q) Low jitter design: <1psRMS cycle-to-cycle jitter <20psPP total jitter Flexible power supply: 3.3V/5V Wide operating temperature range: –40°C to +85°C VBB reference for AC-coupled or single-ended applications Output enable/disable function 100K PECL/ECL compatible logic Input accepts PECL/LVPECL/ECL/HSTL logic levels Available in a 16-pin TSSOP package
Datasheet
Description
The SY100EP15V is a high-speed, low-skew, PECL/ECL 1:4 precision fanout buffer with a 2:1 mux front end in a small 16-pin TSSOP package. The 2:1 mux input accepts a single-ended PECL/ECL source (CLK1) and a differential PECL/ECL/HSTL source (CLK0). All I/O pins are 100K EP PECL/ECL logic compatible. AC performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.3V to 5V supply voltage. This device will operate in PECL/LVPECL or ECL/LVECL mode. For clock applications, the high-speed design combined with an extremely fast rise/fall time of less than 225ps produces a toggle frequency as high as 2.5GHz (~400mVPP swing).A VBB output reference pin is available for AC–coupled and single-ended input applications. In addition, a synchronous output enable function is provided.The SY100EP15V is part of Micrel’s high-speed, precision edge timing and distribution family. For applications that require a different I/O combination, consult Micrel's website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock dividers. Additional Features High-speed 1:4 PECL/ECL fanout buffer 2:1 multiplexer input Guaranteed AC parameters over temp/voltage: >2.5GHz fMAX (toggle) <225ps rise/fall times <25ps within device skew <425ps propagation delay (CLK-to-Q) Low jitter design: <1psRMS cycle-to-cycle jitter <20psPP total jitter Flexible power supply: 3.3V/5V Wide operating temperature range: –40°C to +85°C VBB reference for AC-coupled or single-ended applications Output enable/disable function 100K PECL/ECL compatible logic Input accepts PECL/LVPECL/ECL/HSTL logic levels Available in a 16-pin TSSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EP15V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EP15V is a high-speed, low-skew, PECL/ECL 1:4 precision fanout buffer with a 2:1 mux front end in a small 16-pin TSSOP package. The 2:1 mux input accepts a single-ended PECL/ECL source (CLK1) and a differential PECL/ECL/HSTL source (CLK0). All I/O pins are 100K EP PECL/ECL logic compatible. AC performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.3V to 5V supply voltage. This device will operate in PECL/LVPECL or ECL/LVECL mode. For clock applications, the high-speed design combined with an extremely fast rise/fall time of less than 225ps produces a toggle frequency as high as 2.5GHz (~400mVPP swing).A VBB output reference pin is available for AC–coupled and single-ended input applications. In addition, a synchronous output enable function is provided.The SY100EP15V is part of Micrel’s high-speed, precision edge timing and distribution family. For applications that require a different I/O combination, consult Micrel's website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock dividers. Additional Features High-speed 1:4 PECL/ECL fanout buffer 2:1 multiplexer input Guaranteed AC parameters over temp/voltage: >2.5GHz fMAX (toggle) <225ps rise/fall times <25ps within device skew <425ps propagation delay (CLK-to-Q) Low jitter design: <1psRMS cycle-to-cycle jitter <20psPP total jitter Flexible power supply: 3.3V/5V Wide operating temperature range: –40°C to +85°C VBB reference for AC-coupled or single-ended applications Output enable/disable function 100K PECL/ECL compatible logic Input accepts PECL/LVPECL/ECL/HSTL logic levels Available in a 16-pin TSSOP package

The SY100EP15V is a high-speed, low-skew, PECL/ECL 1:4 precision fanout buffer with a 2:1 mux front end in a small 16-pin TSSOP package. The 2:1 mux input accepts a single-ended PECL/ECL source (CLK1) and a differential PECL/ECL/HSTL source (CLK0). All I/O pins are 100K EP PECL/ECL logic compatible.
AC performance is guaranteed over the industrial –40°C to +85°C temperature range and 3.3V to 5V supply voltage. This device will operate in PECL/LVPECL or ECL/LVECL mode. For clock applications, the high-speed design combined with an extremely fast rise/fall time of less than 225ps produces a toggle frequency as high as 2.5GHz (~400mVPP swing).A VBB output reference pin is available for AC–coupled and single-ended input applications. In addition, a synchronous output enable function is provided.The SY100EP15V is part of Micrel’s high-speed, precision edge timing and distribution family.
For applications that require a different I/O combination, consult Micrel's website and choose from a comprehensive product line of high-speed, low-skew fanout buffers, translators, and clock dividers.

Additional Features

    • High-speed 1:4 PECL/ECL fanout buffer
    • 2:1 multiplexer input
    • Guaranteed AC parameters over temp/voltage:
      • >2.5GHz fMAX (toggle)
      • <225ps rise/fall times
      • <25ps within device skew
      • <425ps propagation delay (CLK-to-Q)
    • Low jitter design:
      • <1psRMS cycle-to-cycle jitter
      • <20psPP total jitter
    • Flexible power supply: 3.3V/5V
    • Wide operating temperature range: –40°C to +85°C
    • VBB reference for AC-coupled or single-ended applications
    • Output enable/disable function
    • 100K PECL/ECL compatible logic
    • Input accepts PECL/LVPECL/ECL/HSTL logic levels
    • Available in a 16-pin TSSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY100EP15V
Package Type ['TSSOP', 'TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1832034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details